Vishay Intertechnology, Inc. Solid State Relays - LH1529BACTR LH1529BACTR

Description
Manufacturer: Vishay Win Source Part Number: 877094-LH1529BACTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877094-LH1529BACTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529BACTR - 877094-LH1529BACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529BACTR
877094-LH1529BACTR
Solid State Relays - LH1529BACTR 877094-LH1529BACTR
Manufacturer: Vishay Win Source Part Number: 877094-LH1529BACTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877094-LH1529BACTR
Series: LH1529
Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Package: 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1529
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays LH1529BACTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877094-LH1529BACTR LH1529BACTR
Product Name Solid State Relays - LH1529BACTR Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0302 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - G3VM-21GR1 - 1040533-G3VM-21GR1 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers