Zilog Solid State Relays - LCA125STR LCA125STR

Description
Manufacturer: IXYS Win Source Part Number: 1051870-LCA125STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1051870-LCA125STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA125STR - 1051870-LCA125STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA125STR
1051870-LCA125STR
Solid State Relays - LCA125STR 1051870-LCA125STR
Manufacturer: IXYS Win Source Part Number: 1051870-LCA125STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1051870-LCA125STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - LCA125STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA125STR
Relays - Solid State Relays LCA125STR
SSR RELAY SPST-NO 170MA 0-350V

SSR RELAY SPST-NO 170MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA125STR
Solid State Relays - PCB Mount LCA125STR
Solid State Relays - PCB Mount Single-Pole Relay 300V 170mA

Solid State Relays - PCB Mount Single-Pole Relay 300V 170mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1051870-LCA125STR LCA125STR LCA125STR
Product Name Solid State Relays - LCA125STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 38.41 - Relay interface modules - Single output SSR - 384170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details