Zilog Solid State Relays - LBA126P LBA126P

Description
Manufacturer: IXYS Win Source Part Number: 1195197-LBA126P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195197-LBA126P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA126P - 1195197-LBA126P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA126P
1195197-LBA126P
Solid State Relays - LBA126P 1195197-LBA126P
Manufacturer: IXYS Win Source Part Number: 1195197-LBA126P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Status: Obsolete Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195197-LBA126P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Status: Obsolete
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LBA126P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA126P
Relays - Solid State Relays LBA126P
RELAY SPST-NO/NC 170MA 0-250V

RELAY SPST-NO/NC 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1195197-LBA126P LBA126P
Product Name Solid State Relays - LBA126P Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details