Zilog Solid State Relays - LAA127L LAA127L

Description
Manufacturer: IXYS Win Source Part Number: 1194992-LAA127L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1194992-LAA127L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA127L - 1194992-LAA127L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA127L
1194992-LAA127L
Solid State Relays - LAA127L 1194992-LAA127L
Manufacturer: IXYS Win Source Part Number: 1194992-LAA127L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194992-LAA127L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA127L
Solid State Relays - PCB Mount LAA127L
Solid State Relays - PCB Mount 250V 200mA Dual Single-Pole

Solid State Relays - PCB Mount 250V 200mA Dual Single-Pole

Buy Now Datasheet
Relays - Solid State Relays - LAA127L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA127L
Relays - Solid State Relays LAA127L
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1194992-LAA127L LAA127L LAA127L
Product Name Solid State Relays - LAA127L Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617086-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details