General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relays 4PDT 1A 24VDC 650Ohm Relay Socket
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 1A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | PB1434-ND | KHU-17D16-24 | 16M9062 | KHU-17D16-24 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | PCBoard; Through Hole | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |