Vishay Intertechnology, Inc. Solid State Relays - LH1529BAC LH1529BAC

Description
Manufacturer: Vishay Win Source Part Number: 877093-LH1529BAC Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877093-LH1529BAC Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529BAC - 877093-LH1529BAC - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529BAC
877093-LH1529BAC
Solid State Relays - LH1529BAC 877093-LH1529BAC
Manufacturer: Vishay Win Source Part Number: 877093-LH1529BAC Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm) Package: 8-SMD (0.300", 7.62mm) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877093-LH1529BAC
Series: LH1529
Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Package: 8-SMD (0.300", 7.62mm)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1529
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1529BAC
Relays - Solid State Relays LH1529BAC
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877093-LH1529BAC LH1529BAC
Product Name Solid State Relays - LH1529BAC Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 250Vac, 5A; Contact Configuration Finder - 58T2511 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Signal Relays - 1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers