TE Connectivity IM01GR Signal Relay
Signal Relay 3VDC 2A DPDT SMD Solder Product overview: IM01GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM01GR can be used for catalog matching and distributor lookup.
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
RELAY TELECOM DPDT 2A 3V
RELAY, SIGNAL, DPDT, 3VDC, 2A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 9097930 | 189-IM01GR | PB1060CT-ND | IM01GR | 34M6457 |
| Product Name | Signal Relays | SMD 2A Relay | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity |
| Channels | Double Throw | ||||
| Mounting | PCBoard; Pcb mount | PCBoard | Surface Mount | Surface Mount | |
| Approvals | RoHS | RoHS | |||
| Poles | Double Pole (DP) | Double Pole (DP) |