General Purpose Relay SPDT (1 Form C) Through Hole
LOW SIGNAL RELAYS-PCB J1MACD-26X
RELAY, SPDT, 28VDC, 1A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:J1MAD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 26.5V Mcro Min Relay 1 Form C (SPDT) 1 CO
RELAY GEN PURPOSE SPDT 1A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A132177-ND | 83R0250 | J1MACD-26XM | J1MACD-26XM |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Spdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |