General Purpose Relay DPDT (2 Form C) Through Hole
Win Source Part Number: 1314996-HFW1201G02P
Category: Relays>Signal Relays, Up to 2 Amps
Series: HFW, CII
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 160 Ohms
Operate Time: 4 ms
Relay Type: General Purpose
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.4 VDC
Must Release Voltage: 0.7 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: HFW120
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 2A 12V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HFW1201G02P-ND | 1314996-HFW1201G02P | HFW1201G02P |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |