Signal Relay 12VDC 2A DPDT SMD Solder Product overview: IM06GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM06GR can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185537-IM06GR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 1.03 kOhms
Coil Current: 11.6mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Family Name: IM
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
DPDT (2 Form C) 2A 12V SMD,6x10mm Signal Relays ROHS
RELAY TELECOM DPDT 2A 12V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 12 VDC RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-IM06GR | 1185537-IM06GR | PB1062TR-ND | IM06GR | IM06GR | 19K8742 | 34M6462 |
| Product Name | SMD 2A Relay | Electronic Surplus - IM06GR | Signal Relays, Up to 2 Amps | Relays >> Signal Relays | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant Axicom Te Connectivity |
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Mounting | PCBoard; SMD | PCBoard | Socket or Plug-in Style | Surface Mount | Surface Mount | ||
| Resistance | 1030 ohms | ||||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | Double Throw |