Zilog Solid State Relays - LAA125STR LAA125STR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778275-LAA125STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 350 V Family Name: LAA125 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PS7141CL-2A; AQW210EHAT; PVT422PPBF; PVT422S-T; Introduction Date: February 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778275-LAA125STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 350 V Family Name: LAA125 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PS7141CL-2A; AQW210EHAT; PVT422PPBF; PVT422S-T; Introduction Date: February 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA125STR - 778275-LAA125STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA125STR
778275-LAA125STR
Solid State Relays - LAA125STR 778275-LAA125STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778275-LAA125STR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 350 V Family Name: LAA125 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): PS7141CL-2A; AQW210EHAT; PVT422PPBF; PVT422S-T; Introduction Date: February 26, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778275-LAA125STR
Series: LAA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 ~ 350 V
Family Name: LAA125
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): PS7141CL-2A; AQW210EHAT; PVT422PPBF; PVT422S-T;
Introduction Date: February 26, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - LAA125STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA125STR
Relays - Solid State Relays LAA125STR
SSR RELAY SPST-NO 170MA 0-350V

SSR RELAY SPST-NO 170MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA125STR
Solid State Relays - PCB Mount LAA125STR
Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 778275-LAA125STR LAA125STR LAA125STR
Product Name Solid State Relays - LAA125STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details