General Purpose Relay SPDT (1 Form C) Through Hole
RELAY GEN PURPOSE SPDT 1A 26.5V
HIGH FREQUENCY RELAY, SPDT, 26.5VDC, 1A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:J1MAD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Material:-RoHS Compliant: No
General Purpose Relays 26.5V Mcro Min Relay 1 Form C (SPDT) 1 CO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1122-1054-ND | J1MAPD-26XM | 41T2127 | J1MAPD-26XM |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | High Frequency Relay, Spdt, 26.5Vdc, 1A; Contact Configuration Cii Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |