Zilog Solid State Relays - LCA210L LCA210L

Description
Manufacturer: IXYS Win Source Part Number: 1195668-LCA210L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195668-LCA210L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA210L - 1195668-LCA210L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA210L
1195668-LCA210L
Solid State Relays - LCA210L 1195668-LCA210L
Manufacturer: IXYS Win Source Part Number: 1195668-LCA210L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 100mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195668-LCA210L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 100mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA210L
Solid State Relays - PCB Mount LCA210L
Solid State Relays - PCB Mount 350V 85mA Dual-Pole OptoMOS Relay

Solid State Relays - PCB Mount 350V 85mA Dual-Pole OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LCA210L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA210L
Relays - Solid State Relays LCA210L
SSR RELAY SPST-NO 100MA 0-350V

SSR RELAY SPST-NO 100MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1195668-LCA210L LCA210L LCA210L
Product Name Solid State Relays - LCA210L Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details