Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays- Signal Relays, Up to 2 Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Coil Voltage: 9VDC
Contact Form: DPDT (2 Form C)
Switching Voltage: 250VAC, 220VDC - Max
Seal Rating: Sealed - Hermetically
Operating Temperature: -40°C ~ 85°C
Telecom Relay DPDT (2 Form C) Surface Mount
RF Relay, DPDT, Momentary, 0.016A (Coil), 9VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: IM05GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.016A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM05GR can be used for catalog matching and distributor lookup.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:579ohmRoH
RELAY TELECOM DPDT 2A 9V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB2161TR-ND | 189-IM05GR | 19K8739 | IM05GR | |
| Product Name | Relays- Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | SMD 0.016A 140mW 2A Relay | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |