General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 924872-HFW1201G01M
Series: Military, MIL-R-39016/6, HFW, CII
Operating Temperature Range: -65°C ~ 125°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HFW120
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 1122-1128-MIL, A101693, 2-1617030-7, M39016/6-116M, HFW1201G01M-ND, A101693-ND, 1122-1128
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
General Purpose Relays Relay DPDT 2A 12VDC 160Ohm
RELAY GEN PURPOSE DPDT 2A 12V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1128-ND | 924872-HFW1201G01M | 20M7538 | HFW1201G01M | HFW1201G01M |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - HFW1201G01M | Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |