General Purpose Relay 4PDT (4 Form C) Socketable
3A, 24 VDC Input Voltage, Socket Mounting, Relay
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:1A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
General Purpose Relays 4PDT SKT MT 24 VDC
RELAY GEN PURPOSE 4PDT 1A 24V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB603-ND | 70198643 | 16M9053 | KHAU-17D16-24 | KHAU-17D16-24 |
| Product Name | Signal Relays, Up to 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 1A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |