General Purpose Relay DPDT (2 Form C) Through Hole
JMAW-12XL = M39016/9-016L
RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1A; Product Range:JMA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
RELAY GEN PURPOSE DPDT 1A 12V
General Purpose Relays 12V Micro Min Relay 2 Form C (DPDT) 2 CO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMAW-12XL-ND | 41T2123 | JMAW-12XL | JMAW-12XL |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |