General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS HFW1201K45
Manufacturer: TE Connectivity
Win Source Part Number: 873537-HFW1201K45
Series: Military, MIL-R-39016/6, HFW, CII
Operating Temperature Range: -65°C ~ 125°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HFW120
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: M39016/6-109L, 1122-1131, 1122-1131-MIL, A101697-ND, A101697, HFW1201K45-ND, 2-1617031-0
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
SIGNAL RELAY, DPDT, 26.5VDC, 28VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 2A 26.5V
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1131-ND | 873537-HFW1201K45 | 20M7571 | 17AH9088 | HFW1201K45 | HFW1201K45 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - HFW1201K45 | Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity | Signal Relay, Dpdt, 26.5Vdc, 28Vdc, Tht; Coil Voltage Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |