TE Connectivity Signal Relays, Up to 2 Amps KHAU-17D13-24

Description
General Purpose Relay 4PDT (4 Form C) Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - KHAU-17D13-24-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
KHAU-17D13-24-ND
Signal Relays, Up to 2 Amps KHAU-17D13-24-ND
General Purpose Relay 4PDT (4 Form C) Socketable

General Purpose Relay 4PDT (4 Form C) Socketable

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - KHAU-17D13-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
KHAU-17D13-24
Relays - Signal Relays, Up to 2 Amps KHAU-17D13-24
RELAY GEN PURPOSE 4PDT 2A 24V

RELAY GEN PURPOSE 4PDT 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D13-24
General Purpose Relays KHAU-17D13-24
General Purpose Relays 4PDT 2A 24VDC 650Ohm Relay Socket

General Purpose Relays 4PDT 2A 24VDC 650Ohm Relay Socket

Buy Now Datasheet
Relay/Socket - 20773186 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20773186
Relay/Socket 20773186
POWER RELAY, 4PDT, 24VDC, 2A, PLUG IN; PRODUCT RANGE:KHA SERIES; RELAY TYPE:GENERAL PURPOSE; COIL TYPE:DC MONOSTABLE; CONTACT CONFIGURATION:4PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:2A; CONTACT VOLTAGE VAC:120V; RELAY MOUNTING:SOCKETROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 4PDT, 24VDC, 2A, PLUG IN; PRODUCT RANGE:KHA SERIES; RELAY TYPE:GENERAL PURPOSE; COIL TYPE:DC MONOSTABLE; CONTACT CONFIGURATION:4PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:2A; CONTACT VOLTAGE VAC:120V; RELAY MOUNTING:SOCKETROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Relay, 4Pdt, 24Vdc, 2A, Plug In; Product Range Potter&brumfield Te Connectivity - 16M9052 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 2A, Plug In; Product Range Potter&brumfield Te Connectivity
16M9052
Power Relay, 4Pdt, 24Vdc, 2A, Plug In; Product Range Potter&brumfield Te Connectivity 16M9052
POWER RELAY, 4PDT, 24VDC, 2A, PLUG IN; Product Range:KHA Series; Relay Type:General Purpose; Coil Type:DC Monostable; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Contact Voltage VAC:120V; Relay Mounting:SocketRoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 2A, PLUG IN; Product Range:KHA Series; Relay Type:General Purpose; Coil Type:DC Monostable; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:2A; Contact Voltage VAC:120V; Relay Mounting:SocketRoHS Compliant: Yes

Supplier's Site
Khau-17D13-24=Kh Rohs Compliant Potter&brumfield Te Connectivity - 48M7146 - Newark, An Avnet Company
Chicago, IL, United States
Khau-17D13-24=Kh Rohs Compliant Potter&brumfield Te Connectivity
48M7146
Khau-17D13-24=Kh Rohs Compliant Potter&brumfield Te Connectivity 48M7146
KHAU-17D13-24=KH ROHS COMPLIANT: YES

KHAU-17D13-24=KH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number KHAU-17D13-24-ND KHAU-17D13-24 KHAU-17D13-24 20773186 16M9052 48M7146
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps General Purpose Relays Relay/Socket Power Relay, 4Pdt, 24Vdc, 2A, Plug In; Product Range Potter&brumfield Te Connectivity Khau-17D13-24=Kh Rohs Compliant Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; SocketRoHS Compliant: Yes
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data