General Purpose Relay DPDT (2 Form C) Through Hole
JMAWD-26XL = M39016/15-033L ROHS COMPLIANT: YES
General Purpose Relays 2FormC DPDT 26.5VDC
RELAY GEN PURPOSE DPDT 1A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | JMAWD-26XL-ND | 68R0352 | JMAWD-26XL | JMAWD-26XL |
| Product Name | Signal Relays, Up to 2 Amps | Jmawd-26Xl = M39016/15-033L Rohs Compliant Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |