RELAY TELECOM SPDT 1A 9V
RELAY, SIGNAL, SPDT, 30VDC, 1A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:HY Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
SIGNAL RELAY, SPDT, 9VDC, 1A, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | HY1-9V | 10C6694 | 09AK4407 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Spdt, 30Vdc, 1A; Coil Voltage Panasonic | Signal Relay, Spdt, 9Vdc, 1A, Tht Rohs Compliant Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormC | ||
| Poles | Single Pole (SP) |