Shenzhen Shengyu Electronics Technology Limited Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
SSR RELAY SPST-NC 100MA 0-400V
SSR RELAY SPST-NC 120MA 0-350V
SSR RELAY SPST-NC 150MA 0-60V
SSR RELAY SPST-NC 200MA 0-60V
SSR RELAY SPST-NC 400MA 0-60V
SSR RELAY SPST-NC 75MA 0-60V
SSR RELAY SPST-NO 1.2A 0-30V
SSR RELAY SPST-NO 100MA 0-100V
SSR RELAY SPST-NO 100MA 0-350V
SSR RELAY SPST-NO 100MA 0-48V
SSR RELAY SPST-NO 100MA 0-60V
SSR RELAY SPST-NO 10A 0-100V
SSR RELAY SPST-NO 10A 0-60V
SSR RELAY SPST-NO 10A 24-280V
SSR RELAY SPST-NO 10A 48-530V
SSR RELAY SPST-NO 10A 48-660V
SSR RELAY SPST-NO 110A 24-280V
SSR RELAY SPST-NO 110A 48-530V
SSR RELAY SPST-NO 110A 48-660V
SSR RELAY SPST-NO 120MA 0-350V
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 125A 48-530V
SSR RELAY SPST-NO 150MA 0-100V
SSR RELAY SPST-NO 170MA 0-250V
SSR RELAY SPST-NO 200MA 0-60V
SSR RELAY SPST-NO 20A 0-60V
SSR RELAY SPST-NO 20A 24-280V
SSR RELAY SPST-NO 20A 48-530V
SSR RELAY SPST-NO 20A 48-660V
SSR RELAY SPST-NO 25A 24-280V
SSR RELAY SPST-NO 25A 48-530V
SSR RELAY SPST-NO 25A 48-660V
SSR RELAY SPST-NO 2A 24-280V
SSR RELAY SPST-NO 3.5A 0-24V
SSR RELAY SPST-NO 300MA 0-100V
SSR RELAY SPST-NO 30A 0-60V
SSR RELAY SPST-NO 30A 24-280V
SSR RELAY SPST-NO 30A 48-530V
SSR RELAY SPST-NO 30A 48-660V
SSR RELAY SPST-NO 35A 24-280V
SSR RELAY SPST-NO 35A 48-530V
SSR RELAY SPST-NO 35A 48-660V
SSR RELAY SPST-NO 3A 0-200V
SSR RELAY SPST-NO 400MA 0-60V
SSR RELAY SPST-NO 45A 24-280V
SSR RELAY SPST-NO 45A 48-530V
SSR RELAY SPST-NO 45A 48-660V
SSR RELAY SPST-NO 500MA 0-400V
SSR RELAY SPST-NO 50A 24-280V
SSR RELAY SPST-NO 50A 48-660V
SSR RELAY SPST-NO 55A 24-280V
SSR RELAY SPST-NO 55A 48-530V
SSR RELAY SPST-NO 55A 48-660V
SSR RELAY SPST-NO 5A 0-60V
SSR RELAY SPST-NO 5A 24-280V
SSR RELAY SPST-NO 600MA 0-60V
SSR RELAY SPST-NO 65A 24-280V
SSR RELAY SPST-NO 65A 48-530V
SSR RELAY SPST-NO 65A 48-660V
SSR RELAY SPST-NO 6A 0-100V
SSR RELAY SPST-NO 700MA 0-60V
SSR RELAY SPST-NO 750MA 0-60V
SSR RELAY SPST-NO 75A 24-280V
SSR RELAY SPST-NO 75A 48-530V
SSR RELAY SPST-NO 75A 48-660V
SSR RELAY SPST-NO 75MA 0-60V
SSR RELAY SPST-NO 90A 24-280V
SSR RELAY SPST-NO 90A 48-660V

<< Prev Next >>