Vishay Intertechnology, Inc. Solid State Relays - LH1521BACTR LH1521BACTR

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196390-LH1521BACTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 110mA Categories: Relays Supplier Device Package: 8-SMD Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196390-LH1521BACTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 110mA Categories: Relays Supplier Device Package: 8-SMD Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1521BACTR - 1196390-LH1521BACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1521BACTR
1196390-LH1521BACTR
Solid State Relays - LH1521BACTR 1196390-LH1521BACTR
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196390-LH1521BACTR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 110mA Categories: Relays Supplier Device Package: 8-SMD Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196390-LH1521BACTR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 110mA
Categories: Relays
Supplier Device Package: 8-SMD
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.22VDC

Buy Now
Relays - Solid State Relays LH1521BACTR
SSR RELAY SPST-NC 110MA 0-350V

SSR RELAY SPST-NC 110MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1196390-LH1521BACTR LH1521BACTR
Product Name Solid State Relays - LH1521BACTR Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details