General Purpose Relay SPDT (1 Form C) Through Hole
LOW SIGNAL RELAYS-PCB J1MACD-26X
Manufacturer: TE Connectivity
Win Source Part Number: 924867-J1MACD-26XMS
Series: Military, MIL-R-39016/23, 1MA, CII
Operating Temperature Range: -65°C ~ 125°C
Features: General Purpose Relay SPDT (1 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: J1MAC
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: A101609, 1122-1052, 2-1617118-1, 1122-1052-MIL, A101609-ND, M39016/23-036M, J1MACD26XMS
General Purpose Relays 26.5V Mcro Min Relay 1 Form C (SPDT) 1 CO
RELAY GEN PURPOSE SPDT 1A 26.5V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1052-ND | 924867-J1MACD-26XMS | J1MACD-26XMS | J1MACD-26XMS |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - J1MACD-26XMS | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |