RELAY TELECOM DPDT 2A 6V
RELAY TELECOM DPDT 2A 6V
Telecom Relay DPDT (2 Form C) Surface Mount
RF Relay, DPDT, Momentary, 0.023A (Coil), 6VDC (Coil), 140mW (Coil), 2A (Contact), 220VDC (Contact), 900MHz, DC Input, AC/DC Output, Surface Mount-Straight Product overview: IM04JR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.023A, 140mW, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.023A, 140mW, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM04JR can be used for catalog matching and distributor lookup.
SIGNAL RELAY, DPDT, 6VDC, 2A, SMD; Coil Voltage:6VAC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 6V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 41-IM04JRCT-ND | 189-IM04JR | 19K8737 | IM04JR |
| Product Name | Signal Relays, Up to 2 Amps | SMD 0.023A 140mW 2A Relay | Signal Relay, Dpdt, 6Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| DC Coil Voltage | 6 volts |