General Purpose Relay SPDT (1 Form C) Through Hole
HIGH-FREQ RELAY, SPDT, 26.5VDC, 1A; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole; Coil Resistance:2kohm; Approvals & Standards:- RoHS Compliant: No
RELAY GEN PURPOSE SPDT 1A 26.5V
General Purpose Relays 26.5V Mcro Min Relay 1 Form C (SPDT) 1 CO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1122-1008-ND | 72R3618 | J1MAWD-26XM | J1MAWD-26XM |
| Product Name | Signal Relays, Up to 2 Amps | High-Freq Relay, Spdt, 26.5Vdc, 1A; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |