General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relays 4DPT SCKT MT 24VAC
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:1A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
KHAU-17A16-24=KH
RELAY GEN PURPOSE 4PDT 1A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB457-ND | KHAU-17A16-24 | 16M9045 | 48M7125 | KHAU-17A16-24 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | Khau-17A16-24=Kh Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -49 to 158 F (-45 to 70 C) |