Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
IM07JR=IM RELAY 200 MW 24 V
SIGNAL RELAY, DPDT, 24VDC, 2A, SMD; Coil Voltage:24VAC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Contact Voltage VAC:250V RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1207TR-ND | 19K8746 | IM07JR |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 24Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |