General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS JMGSPD-26P
General Purpose Relays 26.5V Military
MILITARY/AEROSPACE HIGH PERFORMANCE RELAYS; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:JMGSD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:- RoHS Compliant: No
RELAY GEN PURPOSE DPDT 1A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | 1122-1083-ND | JMGSPD-26P | 83R0246 | JMGSPD-26P |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Military/aerospace High Performance Relays; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) |