Manufacturer: TE Connectivity
Win Source Part Number: 924863-JMACD-5XP
Series: Military, MIL-R-39016/15, MA, CII
Operating Temperature Range: -65°C ~ 125°C
Features: General Purpose Relay DPDT (2 Form C) Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: JMACD
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 1122-1063-MIL, 1122-1063, M39016/15-082P, A101621, A101621-ND, 2-1617122-1, JMACD5XP
General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO
RELAY GENERAL PURPOSE DPDT 1A 5V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 924863-JMACD-5XP | 1122-1063-ND | JMACD-5XP | JMACD-5XP |
| Product Name | Signal Relays, Up to 2 Amps - JMACD-5XP | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |