SIGNAL RELAY, SPDT, 4.5VDC, THT ROHS COMPLIANT: YES
RELAY TELECOM SPDT 1A 4.5V
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 10C6691 | 09AK4406 | HY1-4.5V |
| Product Name | Hy Relay Panasonic | Signal Relay, Spdt, 4.5Vdc, Tht Rohs Compliant Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS |