Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1045378-IM07GR
Packaging: Reel - TR
Termination Style: Gull Wing
Features: Sealed - Hermetically
Contact Form: DPDT (2 Form C)
Mounting: SMD (SMT)
Coil Resistance: 2.88 kOhms
Coil Current: 8.3mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Turn On Voltage (Max): 18 VDC
Turn Off Voltage (Min): 2.4 VDC
Release Time: 3ms
Coil Power: 200 mW
Family Name: IM
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: Portugal
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking, Consumer Electronics, Test & Measurement, Automation & Process Control, Medical, HVAC
DPDT Signal Relay 2A 24VDC SMD Product overview: IM07GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM07GR can be used for catalog matching and distributor lookup.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 24 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 24V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1090DKR-ND | 1045378-IM07GR | 189-IM07GR | 19K8745 | 34M6463 | IM07GR |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - IM07GR | SMD 2A Relay | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |