General Purpose Relay DPDT (2 Form C) Through Hole
RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:JMA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO
RELAY GEN PURPOSE DPDT 1A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1058-ND | 57J4535 | JMAC-26XP | JMAC-26XP |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |