General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays DPDT 2A 26.5VDC RELAY
RELAY, SIGNAL, DPDT, 28VDC, 2A; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
RELAY GEN PURPOSE DPDT 2A 26.5V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HFW1201K46M | 1122-1133-ND | HFW1201K46M | 78H2234 | HFW1201K46M |
| Product Name | Relays | Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Signal, Dpdt, 28Vdc, 2A; Coil Voltage Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |