Shenzhen Shengyu Electronics Technology Limited Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| RELAY DPDT 1A 12V | |
| RELAY GEN PURPOSE 4PDT 2A 12V | |
| RELAY GEN PURPOSE 4PDT 2A 24V | |
| RELAY GEN PURPOSE 6PDT 2A 12V | |
| RELAY GEN PURPOSE 6PDT 2A 24V | |
| RELAY GEN PURPOSE DPDT 10MA 1.5V | |
| RELAY GEN PURPOSE DPDT 10MA 12V | |
| RELAY GEN PURPOSE DPDT 10MA 24V | |
| RELAY GEN PURPOSE DPDT 10MA 3V | |
| RELAY GEN PURPOSE DPDT 10MA 4.5V | |
| RELAY GEN PURPOSE DPDT 10MA 6V | |
| RELAY GEN PURPOSE DPDT 10MA 9V | |
| RELAY GEN PURPOSE DPDT 1A 1.5V | |
| RELAY GEN PURPOSE DPDT 1A 12V | |
| RELAY GEN PURPOSE DPDT 1A 24V | |
| RELAY GEN PURPOSE DPDT 1A 4.5V | |
| RELAY GEN PURPOSE DPDT 2A 1.5V | |
| RELAY GEN PURPOSE DPDT 2A 12V | |
| RELAY GEN PURPOSE DPDT 2A 24V | |
| RELAY GEN PURPOSE DPDT 2A 4.5V | |
| RELAY GEN PURPOSE SPDT 1.25A 12V | |
| RELAY GEN PURPOSE SPDT 1.25A 24V | |
| RELAY GEN PURPOSE SPDT 1.25A 5V | |
| RELAY GEN PURPOSE SPDT 1A 1.5V | |
| RELAY GEN PURPOSE SPDT 1A 12V | |
| RELAY GEN PURPOSE SPDT 1A 15V | |
| RELAY GEN PURPOSE SPDT 1A 24V | |
| RELAY GENERAL PURPOSE 4PDT 2A 6V | |
| RELAY GENERAL PURPOSE 6PDT 24V | |
| RELAY GENERAL PURPOSE DPDT 1A 3V | |
| RELAY GENERAL PURPOSE DPDT 1A 5V | |
| RELAY GENERAL PURPOSE DPDT 1A 6V | |
| RELAY GENERAL PURPOSE DPDT 1A 9V | |
| RELAY GENERAL PURPOSE DPDT 2A 3V | |
| RELAY GENERAL PURPOSE DPDT 2A 4V | |
| RELAY GENERAL PURPOSE DPDT 2A 5V | |
| RELAY GENERAL PURPOSE DPDT 2A 6V | |
| RELAY GENERAL PURPOSE DPDT 2A 9V | |
| RELAY GENERAL PURPOSE SPDT 1A 3V | |
| RELAY GENERAL PURPOSE SPDT 1A 5V | |
| RELAY GENERAL PURPOSE SPDT 1A 9V | |
| RELAY SPST-NO/NC 100MA 0-350V | |
| SSR RELAY 3PST-NO 15A 24-280V | |
| SSR RELAY SPST-NO 100MA 0-350V | |
| SSR RELAY SPST-NO 100MA 0-60V | |
| SSR RELAY SPST-NO 140MA 0-400V | |
| SSR RELAY SPST-NO 150MA 0-60V | |
| SSR RELAY SPST-NO 15A 24-280V | |
| SSR RELAY SPST-NO 1A 0-60V | |
| SSR RELAY SPST-NO 200MA 0-250V | |
| SSR RELAY SPST-NO 25A 24-280V | |
| SSR RELAY SPST-NO 2A 0-60V |
| << Prev | Next >> |