Vishay Intertechnology, Inc. Solid State Relays - LH1529GPTR LH1529GPTR

Description
Manufacturer: Vishay Win Source Part Number: 877097-LH1529GPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 877097-LH1529GPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1529GPTR - 877097-LH1529GPTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1529GPTR
877097-LH1529GPTR
Solid State Relays - LH1529GPTR 877097-LH1529GPTR
Manufacturer: Vishay Win Source Part Number: 877097-LH1529GPTR Series: LH1529 Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width) Package: 8-SOP (0.180", 4.57mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LH1529 Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Vishay
Win Source Part Number: 877097-LH1529GPTR
Series: LH1529
Features: Solid State SPST-NO (1 Form A) 8-SOP (0.180", 4.57mm Width)
Package: 8-SOP (0.180", 4.57mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LH1529
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1529GPTR
Relays - Solid State Relays LH1529GPTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 877097-LH1529GPTR LH1529GPTR
Product Name Solid State Relays - LH1529GPTR Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - G3VM-351DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers