Manufacturer: IXYS
Win Source Part Number: 1195191-LBA120L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 150mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay
RELAY SPST-NO/NC 150MA 0-250V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195191-LBA120L | LBA120L | LBA120L |
| Product Name | Electronic Surplus - LBA120L | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |