Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1185533-IM01JR
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Contact Form: DPDT (2 Form C)
Contact Material: Palladium (Pd), Ruthenium (Ru), Gold (Au)
Coil Resistance: 64 Ohms
Coil Current: 46.7mA
Operate Time: 3ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 2A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3ms
Family Name: IM
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: Portugal
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
RELAY TELECOM DPDT 2A 3V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:64ohm RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 3V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1185533-IM01JR | PB1098CT-ND | 19K8728 | IM01JR |
| Product Name | Electronic Surplus - IM01JR | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | Surface Mount |
| Resistance | 64 ohms | 64 ohms | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |