General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS - PCB JMSCD-5X
RELAY GENERAL PURPOSE DPDT 1A 5V
General Purpose Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMSCD-5XLS-ND | JMSCD-5XLS | JMSCD-5XLS |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |