onsemi SMD 25mA 1.6V 0.21A Relay HSR412S

Description
Solid State Relay 25mA 1.6V DC-IN 0.21A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.21A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.21A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 25mA 1.6V DC-IN 0.21A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.21A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.21A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25mA 1.6V 0.21A Relay - 183-HSR412S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA 1.6V 0.21A Relay
183-HSR412S
SMD 25mA 1.6V 0.21A Relay 183-HSR412S
Solid State Relay 25mA 1.6V DC-IN 0.21A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.21A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.21A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412S can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.6V DC-IN 0.21A 400V AC/DC-OUT 6-Pin PDIP SMD White Bulk Product overview: HSR412S from onsemi is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.21A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.21A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-HSR412S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - HSR412S - 873988-HSR412S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR412S
873988-HSR412S
Solid State Relays - HSR412S 873988-HSR412S
Manufacturer: ON Semiconductor Win Source Part Number: 873988-HSR412S Series: HSR412 Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: 6-SMD (0.300", 7.62mm) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Family Name: HSR4 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: ON Semiconductor
Win Source Part Number: 873988-HSR412S
Series: HSR412
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: 6-SMD (0.300", 7.62mm)
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HSR4
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
HSR412S
Relays - Solid State Relays HSR412S
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 183-HSR412S 873988-HSR412S HSR412S
Product Name SMD 25mA 1.6V 0.21A Relay Solid State Relays - HSR412S Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1241-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - Industrial Mount - SUL842070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - PVT412LPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers