The Axicom Te Connectivity Relay, part number 19K8734, is a signal relay with a double pole double throw (DPDT) configuration. It operates at a maximum switching voltage of 250VAC and 220VDC, with a rated current of 2A. The relay features a coil voltage of 5VDC and has a coil resistance of 178 ohms. It is designed for surface mount applications and complies with RoHS standards. The relay is suitable for various applications, including telecommunications, industrial control, and consumer electronics. Its compact dimensions of 10mm x 6mm and low profile of 5.65mm make it ideal for space-constrained designs. The relay also offers high dielectric strength and surge capability, ensuring reliable performance in demanding environments.
TE Connectivity 1-1462037-6 Signal Relay
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
DPDT Signal Relay 5VDC 2A 8-Pin SMD Product overview: IM03JR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM03JR can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 847835-IM03JR
Series: IM, AXICOM
Features: Relay
Package: Reel - TR
Family Name: IM
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: PB1100DKR, -IM03JR-SI, 1-1462037-6, Q6112086, PB1100CT, PB1100TR
RELAY TELECOM DPDT 2A 5V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohmRoH
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 9097933 | PB1100CT-ND | 189-IM03JR | 847835-IM03JR | IM03JR | 19K8734 |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps | SMD 2A Relay | Signal Relays, Up to 2 Amps - IM03JR | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Channels | Double Throw | |||||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||||
| Throw | Double Throw | Double Throw | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |