Vishay Intertechnology, Inc. Solid State Relays - LH1525ACD LH1525ACD

Description
Manufacturer: Vishay Win Source Part Number: 1052510-LH1525ACD Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 270mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 36 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): LH1525ACDTR; LH1525AABTR; LH1525AAB; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1052510-LH1525ACD Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 270mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 36 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): LH1525ACDTR; LH1525AABTR; LH1525AAB; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1525ACD - 1052510-LH1525ACD - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1525ACD
1052510-LH1525ACD
Solid State Relays - LH1525ACD 1052510-LH1525ACD
Manufacturer: Vishay Win Source Part Number: 1052510-LH1525ACD Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 270mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 36 Ohm Case / Package: 8-SOP Alternative Parts (Cross-Reference): LH1525ACDTR; LH1525AABTR; LH1525AAB; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1052510-LH1525ACD
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 270mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 36 Ohm
Case / Package: 8-SOP
Alternative Parts (Cross-Reference): LH1525ACDTR; LH1525AABTR; LH1525AAB;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LH1525ACD
Relays - Solid State Relays LH1525ACD
SSR RELAY SPST-NO 270MA 0-400V

SSR RELAY SPST-NO 270MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1052510-LH1525ACD LH1525ACD
Product Name Solid State Relays - LH1525ACD Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details