General Purpose Relay DPDT (2 Form C) Chassis Mount
INDUSTRIAL RELAYS HFW1230K06
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1040-ND | HFW1230K06 | HFW1230K06 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |