Vishay Intertechnology, Inc. Solid State Relays - LH1523BACTR LH1523BACTR

Description
Manufacturer: Vishay Win Source Part Number: 1052508-LH1523BACTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 200 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1052508-LH1523BACTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 200 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1523BACTR - 1052508-LH1523BACTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1523BACTR
1052508-LH1523BACTR
Solid State Relays - LH1523BACTR 1052508-LH1523BACTR
Manufacturer: Vishay Win Source Part Number: 1052508-LH1523BACTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 200 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1052508-LH1523BACTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.22VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 200 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays LH1523BACTR
SSR RELAY SPST-NC 200MA 0-200V

SSR RELAY SPST-NC 200MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 1052508-LH1523BACTR LH1523BACTR
Product Name Solid State Relays - LH1523BACTR Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 24Vdc, 40A, Din Rail; Contact Configuration Finder - 08X7086 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
View Details
Electromechanical Relays & Contactors - 1-1462039-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - G3VM-401DY(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers