General Purpose Relay 4PDT (4 Form C) Socketable
Industrial Relay, 1 A Current Rating, 120 VAC Voltage Rating
RELAY, 4PDT, 120VAC, 30VDC, 1A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:1A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 1A 120V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | PB601-ND | 70198640 | 90F1129 | KHAU-17A16-120 |
| Product Name | Signal Relays, Up to 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC;Solder | Relay, 4Pdt, 120Vac, 30Vdc, 1A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |
| Poles | Four Pole (4P) | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |