DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 80 90 100 110 120 130 137 138 139 140 141 142 143 144 145 146 147 148 149 150 160 170 180
Product Name Notes
100 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
110 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
121 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
125 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
127 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
130 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
133 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
147 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
150 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
154 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
158 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
174 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
176 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
234 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
240 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.16 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.25 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.45 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.66 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.66 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
8.98 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
82.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
84.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
86.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
86.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
88.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
89.2 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
89.8 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
89.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.31 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.5 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.53 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.53 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
9.76 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
90.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
909 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
931 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
96 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>