Vishay Intertechnology, Inc. RES 0.556 OHM 7W 0.5% WW AXIAL RWR84SR556DMB12

Description
RES 0.556ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.556ohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.556 OHM 7W 0.5% WW AXIAL - RWR84SR556DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.556 OHM 7W 0.5% WW AXIAL
RWR84SR556DMB12
RES 0.556 OHM 7W 0.5% WW AXIAL RWR84SR556DMB12
RES 0.556ohm 7W 0.5% WW AXIAL

RES 0.556ohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR556DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR556DMB12
Wirewound Resistors 3110-RWR84SR556DMB12
EGS-10-80 .556 .5% RWR84SR556DM B12

EGS-10-80 .556 .5% RWR84SR556DM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR556DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR556DMB12-ND
Through Hole Resistors RWR84SR556DMB12-ND
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR556DMB12 3110-RWR84SR556DMB12 RWR84SR556DMB12-ND
Product Name RES 0.556 OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5560 ohms 0.5560 ohms 0.5560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers