Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR556DMRSL

Description
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR556DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR556DMRSL-ND
Through Hole Resistors RWR84SR556DMRSL-ND
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR556DMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR556DMRSL
Wirewound Resistors 3110-RWR84SR556DMRSL
EGS-10-80 .556 .5% RWR84SR556DM RSL

EGS-10-80 .556 .5% RWR84SR556DM RSL

Supplier's Site Datasheet
RES 0.556 OHM 7W 0.5% WW AXIAL - RWR84SR556DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.556 OHM 7W 0.5% WW AXIAL
RWR84SR556DMRSL
RES 0.556 OHM 7W 0.5% WW AXIAL RWR84SR556DMRSL
RES 0.556ohm 7W 0.5% WW AXIAL

RES 0.556ohm 7W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR556DMRSL-ND 3110-RWR84SR556DMRSL RWR84SR556DMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.556 OHM 7W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5560 ohms 0.5560 ohms 0.5560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers