RES 0.556ohm 7W 0.5% WW AXIAL
556 mOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 .556 .5% RWR84SR556DR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84SR556DRRSL | RWR84SR556DRRSL-ND | 3110-RWR84SR556DRRSL |
| Product Name | RES 0.556 OHM 7W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5560 ohms | 0.5560 ohms | 0.5560 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |