Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR604FRBSL

Description
EGS-10-80 .604 1% RWR84SR604FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .604 1% RWR84SR604FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR604FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR604FRBSL
Wirewound Resistors 3110-RWR84SR604FRBSL
EGS-10-80 .604 1% RWR84SR604FR BSL

EGS-10-80 .604 1% RWR84SR604FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR604FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR604FRBSL-ND
Through Hole Resistors RWR84SR604FRBSL-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.604 OHM 7W 1% WW AXIAL - RWR84SR604FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84SR604FRBSL
RES 0.604 OHM 7W 1% WW AXIAL RWR84SR604FRBSL
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR604FRBSL RWR84SR604FRBSL-ND RWR84SR604FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.604 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details